DS/ISO 4412-1

Hydraulic fluid power - Test code for the determination of a irborne noise levels - Part 1: Pumps

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
scope:

This International Standard establishes a test code describing p rocedures based on ISO 2204 for the determination of the sound p ower levels of a hydraulic fluid power pump, under controlled co nditions of installation and operation, suitable for providing a basis for comparing the noise levels of pumps in terms of: A-wei ghted sound power level; octave band sound power levels. - From these sound power levels, reference sound pressure levels may be calculated for reporting purposes (see clause 13). For general purposes, the frequency range of interest includes the octave b

Document History

DS/ISO 4412-1
January 12, 1989
Hydraulic fluid power - Test code for the determination of a irborne noise levels - Part 1: Pumps
This International Standard establishes a test code describing p rocedures based on ISO 2204 for the determination of the sound p ower levels of a hydraulic fluid power pump, under controlled co...
Advertisement