DLA - MS9821

BOLT, MACHINE-HEXAGON HEAD, DRILLED, 1-HOLE, PD SHANK, AMS5643, .500-20 UNJF-3A

inactive
Organization: DLA
Publication Date: 11 March 1970
Status: inactive
Page Count: 1
scope:

This military standard is approved by the Department of Defense and is mandatory on all activities. Selection for all new engineering and design applications and for repetitive use shall be made from this document.

1. SHANK SHALL BE STRAIGHT WITHIN .002 TOTAL PER INCH OF BOLT LENGTH.

2. THE CONCENTRICITY OF THREAD PD IN RELATION TO THE SHANK SHALL BE WITHIN .006 FIR.

3. THE CONCENTRICITY OF THE SHANK IN RELATION TO THE WASHER FACE DIAMETER AND HEXAGON SHALL BE WITHIN .023 FIR.

4. INCOMPLETE THREADS NOT TO ENTER FILLET.

5. MATERIAL: CORROSION RESISTANT STEEL AMS 5643.

6. HARDNESS: ROCKWELL, G32-38.

7. MANUFACTURING SPECIFICATION: AMS 7474.

8. FLUORESCENT PENETRANT INSPECTION PER AMS 2645.

9. SURFACE TEXTURE: USAS B46.1-1962. UNLESS OTHERWISE SPECIFIED, SURFACES TO BE 125 MICROINCHES EXCEPT UPSET HEAD.

10. BREAK SHARP EDGES .003-.015 UNLESS OTHERWISE SPECIFIED.

11. DIMENSIONS IN INCHES. UNLESS OTHERWISE SPECIFIED, TOLERANCES: LINEAR DIMENSIONS ±.010, ANGULAR DIMENSIONS ±5°.

12. DO NOT USE UNASSIGNED PART NUMBERS.

AS & AMS ARE SOCIETY OF AUTOMOTIVE ENGINEERS, INC. PUBLICATIONS.

THIS STANDARD WAS DEVELOPED COOPERATIVELY WITH THE MILITARY SERVICES BY THE SAE AEROSPACE PART STANDARDS DIV.

Document History

September 23, 1998
BOLT, MACHINE-HEXAGON HEAD, DRILLED, 1-HOLE, PD SHANK, AMS5643, .500-20 UNJF-3A
A description is not available for this item.
June 10, 1994
BOLT, MACHINE-HEXAGON HEAD, DRILLED, 1-HOLE, PD SHANK, AMS5643, .500-20 UNJF-3A
NOTICE OF VALIDATION MS9821 dated 11-MAR-70 has been reviewed and determined to be valid for use in acquisition.
MS9821
March 11, 1970
BOLT, MACHINE-HEXAGON HEAD, DRILLED, 1-HOLE, PD SHANK, AMS5643, .500-20 UNJF-3A
This military standard is approved by the Department of Defense and is mandatory on all activities. Selection for all new engineering and design applications and for repetitive use shall be made from...
Advertisement