DS/HD 464 S1 + A2

Dry-type power transformers

inactive
Organization: DS
Publication Date: 22 October 1997
Status: inactive
Page Count: 22
ICS Code (Transformers. Reactors): 29.180
scope:

This standard applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV. The following small and special dry-type transformers are not covered: Single-phase transformers rated at less than 1 kVA and polyphase transformers rated at less than 5 kVA; instrument transformers; transformers for static convertors; starting transformers; testing transformers; traction transformers mounted on rolling stock; welding transformers and small power transformers.

Document History

November 19, 2002
Dry-type power transformers
This standard applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV. The following small and special dry-type...
DS/HD 464 S1 + A2
October 22, 1997
Dry-type power transformers
This standard applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV. The following small and special dry-type...
October 22, 1997
Dry-type power transformers
This standard applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV. The following small and special dry-type...

References

Advertisement