AFNOR - NF EN 301127
Fixed radio systems - Point-to-point equipment - High capacity digital radio systems carrying SDH signals (up to 2 x STM-1) in frequency bands with about 30 MHz channel spacing and using co-polar arrangements or co-channel dual polarized (CCDP) operation
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 December 2002 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
NF EN 301127
December 1, 2002
Fixed radio systems - Point-to-point equipment - High capacity digital radio systems carrying SDH signals (up to 2 x STM-1) in frequency bands with about 30 MHz channel spacing and using co-polar arrangements or co-channel dual polarized (CCDP) operation
A description is not available for this item.