CSA - CAN/CSA-ISO/IEC 15053-04

Information technology Telecommunications and information exchange between systems Private Integrated Services Network Specification, functional model and information flows Call Interception additional network feature

inactive
Organization: CSA
Publication Date: 1 December 2004
Status: inactive
Page Count: 48
ICS Code (Telephone networks): 33.040.35
scope:

This International Standard specifies Additional Network Feature Call Interception (ANF-CINT), which is applicable to various basic services supported by Private Integrated Services Networks (PISN). Basic services are specified in ISO/IEC 11574.

ANF-CINT is an additional network feature which enables calls that cannot be completed due to certain conditions to be redirected to a pre-defined intercepted-to user.

ANF specifications are produced in three stages, according to the method described in ETS 300 387. This International Standard contains the stage 1 and stage 2 specifications of ANF-CINT. The stage 1 specification (clause 6) specifies the feature as seen by users of PISNs. The stage 2 specification (clause 7) identifies the functional entities involved in the feature and the information flows between them.

Document History

CAN/CSA-ISO/IEC 15053-04
December 1, 2004
Information technology Telecommunications and information exchange between systems Private Integrated Services Network Specification, functional model and information flows Call Interception additional network feature
This International Standard specifies Additional Network Feature Call Interception (ANF-CINT), which is applicable to various basic services supported by Private Integrated Services Networks (PISN)....
January 1, 2004
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Call Interception additional network feature
This International Standard specifies Additional Network Feature Call Interception (ANF-CINT), which is applicable to various basic services supported by Private Integrated Services Networks (PISN)....
January 1, 2004
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Call Interception additional network feature
This International Standard specifies Additional Network Feature Call Interception (ANF-CINT), which is applicable to various basic services supported by Private Integrated Services Networks (PISN)....
March 1, 2001
Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Specification, Functional Model and Information Flows - Call Interception Additional Network Feature
This International Standard specifies Additional Network Feature Call Interception (ANF-CINT), which is applicable to various basic services supported by Private Integrated Services Networks (PISN)....

References

Advertisement