DLA - SMD-5962-87618 REV A

MICROCIRCUIT, LINEAR, 4 CHANNEL VIDEO MULTIPLEXER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 January 1993
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with complaint, non-JAN devices".

The complete part, number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HI524 4 channel wideband and video multiplexer

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline V D-6 (18-lead, ¼" × 15/16"), dual-in-line package

Digital input voltage- - - - - - - - - - - - - - - - −6 V dc ≤ VAH ≤ +6 V dc Analog input (VS) or output (VO) maximum voltage - - +Vsupply +2 V dc Analog input (VS) or output (VO) minimum voltage- - −Vsupply −2 V dc Voltage between supply (V+−V−) - - - - - - - - - - - +33 V dc Supply voltage to pwr gnd (V+ to pwr gnd; pwr gnd to V−) - - - - - - - - - - - - - - - - - +16.5 V dc Power dissipation, (PD)- - - - - - - - - - - - - - - 1.23 W 1/ Storage temperature range, (TS)- - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-ambient (θJA) - - - - 81°C/W Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C

Ambient operating temperature range, (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 10, 2006
MICROCIRCUIT, LINEAR, 4 CHANNEL VIDEO MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87618 REV A
January 6, 1993
MICROCIRCUIT, LINEAR, 4 CHANNEL VIDEO MULTIPLEXER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with complaint, non-JAN devices"....
September 25, 1987
MICROCIRCUIT, LINEAR, 4 CHANNEL VIDEO MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement