ISO/IEC 8860-1

Information Processing - Data Interchange on 90 mm (3.5 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7 958 ftprad on 80 Tracks on Each Side - Part 1: Dimensional, Physical and Magnetic Charactistics

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1987
Status: active
Page Count: 29
ICS Code (Magnetic disks): 35.220.21

Document History

ISO/IEC 8860-1
January 1, 1987
Information Processing - Data Interchange on 90 mm (3.5 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7 958 ftprad on 80 Tracks on Each Side - Part 1: Dimensional, Physical and Magnetic Charactistics
A description is not available for this item.

References

Advertisement