FORD WSS-M33J7-B4
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET BASECOAT, WET ON WET PROCESS WITH WSS-M33J7-B5 CLEARCOAT, ETCH & SCRATCH RESISTANT, EXTERIOR***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 26 October 2006 |
| Status: | active |
| Page Count: | 18 |
scope:
The materials defined by these specifications are coatings which consist of a pigmented thermosetting basecoat enamel over which is applied a clear thermosetting clear coat in a wet-on-wet process. These materials are mono baked.
Document History
March 28, 2023
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET BASECOAT, WET ON WET PROCESS WITH WSS-M33J7-B5 CLEARCOAT, ETCH & SCRATCH RESISTANT, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings which consist of a pigmented thermosetting basecoat enamel over which is applied a clear thermosetting clear coat in a wet-on-wet process....
April 5, 2022
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET BASECOAT, WET ON WET PROCESS WITH WSS-M33J7-B5 CLEARCOAT, ETCH & SCRATCH RESISTANT, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings which consist of a pigmented thermosetting basecoat enamel over which is applied a clear thermosetting clear coat in a wet-on-wet process....
FORD WSS-M33J7-B4
October 26, 2006
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET BASECOAT, WET ON WET PROCESS WITH WSS-M33J7-B5 CLEARCOAT, ETCH & SCRATCH RESISTANT, EXTERIOR***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings which consist of a pigmented thermosetting basecoat enamel over which is applied a clear thermosetting clear coat in a wet-on-wet process....