DLA - SMD-5962-86882 REV A
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE REFERENCE, +10 VOLT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 June 1990 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 See 6.6 Precision 10-volt voltage reference 02 See 6.6 Precision 10-volt voltage reference 03 See 6.6 Precision 10-volt voltage reference
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1 (3-lead, .370" × .185"), can package
Supply voltage - - - - - - - - - - - - - - - - - - - - - - 40 V dc Input-output voltage differential - - - - - - - - - - - - 35 V dc Output short circuit duration VIN = 35 V - - - - - - - - - - - - - - - - - - - - - - - 10 seconds VIN ≤ 20 V - - - - - - - - - - - - - - - - - - - - - - - Indefinite Trim pin to ground voltage: Positive - - - - - - - - - - - - - - - - - - - - - - - - Equal to VOUT Negative - - - - - - - - - - - - - - - - - - - - - - - - −20 V Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Power dissipation total package at +25°C - - - - - - - - - 600 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - - - - - 100°C/W Thermal resistance, junction-to-ambient (θJA) - - - - - - 200°C/W
Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History