IEC 60898-2
Circuit-Breakers for Overcurrent Protection for Household and Similar Installations - Part 2: Circuit-Breakers for A.C. and D.C. Operation
| Organization: | IEC |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
Scope and object
This clause of Part 1 is applicable except as follows:
Addition at the end of the first paragraph:
This standard gives additional requirements for single- and two-pole circuit-breakers which, in addition to the above characteristics, are suitable for operation with direct current, and have a rated d.c. voltage not exceeding 220 V for single-pole and 440 V for two-pole circuit-breakers, a rated current not exceeding 125 A and a rated d.c. short-circuit capacity not exceeding 10 000 A.
NOTE This standard applies to circuit-breakers able to make and break both a.c. current and d.c. current.
Delete the last two paragraphs.
Document History