CSA - CAN/CSA-C22.2 NO. 61010-2-061:04

Safety requirements for electrical equipment for measurement, control, and laboratory use Part 2-061: Particular requirements for laboratory atomic spectrometers with thermal atomization and ionization

inactive
Organization: CSA
Publication Date: 1 July 2004
Status: inactive
Page Count: 42
scope:

Equipment included in scope

Replacement:

This part of IEC 61010 applies to electrically powered laboratory atomic spectrometers with thermal atomization.

NOTE 1 Examples include atomic absorption spectrometers, emission flame photometers, atomic fluorescence spectrophotometers, inductively coupled plasma spectrometers, microwave coupled plasma spectrometers and mass spectrometers, all with thermal atomization and ionization (including tubing and connectors which are provided by the manufacturer for connection to external supplies).

NOTE 2 If all or part of the equipment falls within the scope of one or more other part 2 standards of IEC 61010 as well as within the scope of this standard, it will also need to meet the requirements of those other part 2 standards.

Equipment excluded from scope

Addition:

Add as the first paragraph:

This standard does not apply to thermal atomization detectors (flame ionization detectors) used in gas chromatography.

Document History

January 1, 2019
Safety requirements for electrical equipment for measurement, control, and laboratory use — Part 2-061: Particular requirements for laboratory atomic spectrometers with thermal atomization and ionization
This Standard applies to the above-noted equipment that is intended to be installed or used in accordance with CSA C22.1, Canadian Electrical Code, Part I. General requirements applicable to this...
Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-061: Particular requirements for laboratory atomic spectrometers with thermal atomization and ionization
Equipment included in scope Replacement: This part of IEC 61010 applies to electrically powered laboratory atomic spectrometers with thermal atomization. NOTE 1 Examples include atomic absorption...
Safety requirements for electrical equipment for measurement, control, and laboratory use Part 2-061: Particular requirements for laboratory atomic spectrometers with thermal atomization and ionization
Equipment included in scope Replacement: This part of IEC 61010 applies to electrically powered laboratory atomic spectrometers with thermal atomization. NOTE 1 Examples include atomic absorption...
CAN/CSA-C22.2 NO. 61010-2-061:04
July 1, 2004
Safety requirements for electrical equipment for measurement, control, and laboratory use Part 2-061: Particular requirements for laboratory atomic spectrometers with thermal atomization and ionization
Equipment included in scope Replacement: This part of IEC 61010 applies to electrically powered laboratory atomic spectrometers with thermal atomization. NOTE 1 Examples include atomic absorption...
Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use Part 2-061: Particular Requirements for Laboratory Atomic Spectrometers with Thermal Atomization and Ionization
A description is not available for this item.
Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use - Part 2-061: Particular Requirements for Laboratory Atomic Spectrometers with Thermal Atomization and Ionization
A description is not available for this item.
Advertisement