MODUK - TS 10146

Expanded Polyethylene Sheet and Mouldings, Type QX

inactive, Most Current
Organization: MODUK
Publication Date: 1 July 1976
Status: inactive
Page Count: 12
scope:

This specification relates to expanded low density polyethylene sheet and mouldings for use as resilient cushioning material for packaging purposes. It is non-silver staining and resistant to oil and gasoline. The material may be used within the temperature range -20°C to +70°C.

The designation 'Type QX' indicates that the material is suitable for certain applications -here a high degree of compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established, and Design Authorities should seek advice on particular applications from the Director, Explosives Research and Development Establishment, Waltham Abbey.

Two types of material having different load bearing characteristics are covered by this specification.

Type A - Maximum static stress 10 kPa

Type B - Maximum static stress 7 kPa

Type A material is crosslinked and can be thermoformed over,a wide temperature range, and has additional thermal stability.

Document History

TS 10146
July 1, 1976
Expanded Polyethylene Sheet and Mouldings, Type QX
This specification relates to expanded low density polyethylene sheet and mouldings for use as resilient cushioning material for packaging purposes. It is non-silver staining and resistant to oil and...

References

Advertisement