DLA - SMD-5962-87540 REV B

MICROCIRCUIT, LINEAR, HIGH SPEED, SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 June 1990
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD585 High speed, sample-and-hold amplifier

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), chip carrier package

Supplies (+VS, −VS) - - - - - - - - - - - - - - - ±18 V dc Logic inputs - - - - - - - - - - - - - - - - - - - ±VS Analog inputs - - - - - - - - - - - - - - - - - - ±VS RIN, RFB pins - - - - - - - - - - - - - - - - - - ±VS Output short circuit to ground - - - - - - - - - - Indefinite TTL logic reference short circuit to ground - - - Indefinite Storage temperature range - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering 10 seconds) - - - - - +300°C Thermal resistance: Junction to case (θJC) - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction to ambient (θJA) - - - - - - - - - - - 110°C/W

Supply voltage range: +VS - - - - - - - - - - - - - - - - - - - - - - +5 V dc to +18 V dc −VS - - - - - - - - - - - - - - - - - - - - - - −12 V dc to −18 V dc Ambient operating temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 9, 2020
MICROCIRCUIT, LINEAR, HIGH SPEED, SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
December 10, 2014
MICROCIRCUIT, LINEAR, HIGH SPEED, SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
January 20, 2009
MICROCIRCUIT, LINEAR, HIGH SPEED, SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 6, 2002
MICROCIRCUIT, LINEAR, HIGH SPEED, SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87540 REV B
June 4, 1990
MICROCIRCUIT, LINEAR, HIGH SPEED, SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 3, 1987
MICROCIRCUIT, LINEAR, HIGH SPEED, SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
April 16, 1987
MICROCIRCUIT, LINEAR, HIGH SPEED, SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement