DIN ISO 11093-7

Paper and board - Testing of cores - Part 7: Determination of flexural modulus by the three-point method (ISO 11093-7:1997)

inactive
Organization: DIN
Publication Date: 1 March 1998
Status: inactive
Page Count: 9
ICS Code (Cardboard): 85.080.30

Document History

October 1, 2012
Paper and board - Testing of cores - Part 7: Determination of flexural modulus by the three-point method (ISO 11093-7:2011)
This part of ISO 11093 specifies a method for the determination, by the three-point method, of the flexural modulus of cylindrical paper and board cores which meet the following criteria: - internal...
DIN ISO 11093-7
March 1, 1998
Paper and board - Testing of cores - Part 7: Determination of flexural modulus by the three-point method (ISO 11093-7:1997)
A description is not available for this item.
Advertisement