DLA - MIL-C-39006D
CAPACITORS, FIXED, ELECTROLYTIC (NONSOLID ELECTROLYTE), TANTALUM, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
| Organization: | DLA |
| Publication Date: | 23 December 1992 |
| Status: | inactive |
| Page Count: | 35 |
scope:
This specification covers tantalum, electrolytic (nonsolid electrolyte), fixed capacitors (polarized and nonpolarized), hermetically (see 6.7) and nonhermetically sealed in metal cases (see 6.1). Capacitors covered by this specification have reliability established for failure rate levels ranging from 2.0 (or 1.0) percent to 0.001 percent per 1,000 hours in accordance with MIL-STD-690. These FR levels are established at a 60-percent confidence level and are maintained at a 10-percent producer's risk. A Part Per Million (ppm) quality system is used for documenting and reporting the average outgoing quality of ER capacitors supplied to this specification. Statistical Process Control (SPC) techniques are required in the manufacturing process to minimize variation in production of ER capacitors supplied to the requirements of this specification.
Capacitors covered by this specification are classified by the style as specified (see 3.1).
intended Use:
These capacitors are primarily intended for use in filter, by-pass, and energy storage applications requiring large capacitance values but where close tolerances are not an important factor and... View More
Document History