DS/EN 300347-2 V2.2.2

V interfaces at the digital Local Exchange (LE); V5.2 interface for the support of Access Network (AN); Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification

active, Most Current
Organization: DS
Publication Date: 15 July 2000
Status: active
ICS Code (Switching and signalling systems): 33.040.30
scope:

This second part of EN 300 347 defines the Protocol Implementation Conformance statement (PICS) proforma for the implementation flexibility allowed for a V5.2 interface defined in EN 300 347-1 [3] and the complementary standard EN 300 324-1 [1]. It allows either the Network Operator to formulate the requirements for V5.2 interface implemented in an Access Network (AN) or a Local Exchange (LE), or to decide whether an implementation meets these requirements. It details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement.

Document History

DS/EN 300347-2 V2.2.2
July 15, 2000
V interfaces at the digital Local Exchange (LE); V5.2 interface for the support of Access Network (AN); Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
This second part of EN 300 347 defines the Protocol Implementation Conformance statement (PICS) proforma for the implementation flexibility allowed for a V5.2 interface defined in EN 300 347-1 [3]...

References

Advertisement