CENELEC - EN 61837-4
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections Part 4: Hybrid enclosure outlines
inactive
| Organization: | CENELEC |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Piezoelectric devices): | 31.140 |
Document History
May 1, 2015
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines
This part of IEC 61837 specifies the outline drawings and terminal lead connections for surface piezoelectric devices with hybrid enclosure outlines and is based on IEC 61240:2012 which standardized...
EN 61837-4
November 1, 2004
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections Part 4: Hybrid enclosure outlines
A description is not available for this item.