IEC 60255-21-2

Electrical relays - Part 21: Vibration, shock, bump and seismic tests on measuring relays and protection equipment - Section Two: Shock and bump tests

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 1988
Status: active
Page Count: 34
ICS Code (Relays): 29.120.70
scope:

This standard is part of a series specifying the vibration, shock, bump and seismic requirements applicable to electromechanical and static measuring relays and protection equipment with or without output contacts.

This standard includes two types of test:

- the shock test (on energized and non-energized specimen);

- the bump test (on non-energized specimen),

and is generally based on IEC 68-2-27 and 68-2-29.

The requirements of this standard are applicable only to measuring relays and protection equipment in new condition. The tests specified in this standard are type tests.

Document History

IEC 60255-21-2
October 1, 1988
Electrical relays - Part 21: Vibration, shock, bump and seismic tests on measuring relays and protection equipment - Section Two: Shock and bump tests
This standard is part of a series specifying the vibration, shock, bump and seismic requirements applicable to electromechanical and static measuring relays and protection equipment with or without...

References

Advertisement