PIP PNSC0001

Fabrication and Examination Specification for ASME B31.3 Metallic Piping

inactive
Buy Now
Organization: PIP
Publication Date: 1 February 1998
Status: inactive
Page Count: 17
scope:

This specification applies to both shop and field fabricated piping. Piping to be fabricated and examined, the heat treatment required, and the extent of examination to be performed are set forth in specifications and drawings referencing this specification. Fabrication requirements include requirements for materials, welding, forming, and heat treatment. Examination of materials, components, fabrication, assembly, erection, and records is covered. Examination methods, criteria for acceptance, and correction of defective work are also covered.

Purpose

The purpose of this specification is to describe fabrication and examination requirements to those fabricating and examining ASME B31.3 Process Piping, hereinafter referred to as the Code.

 

Document History

November 1, 2014
ASME B31.3 Metallic Piping Fabrication and Examination Specification
This Practice describes the requirements for both shop and field fabricated piping. Piping fabrication requirements are provided for materials, welding, forming, and heat treatment. Examination...
November 1, 2014
ASME B31.3 Metallic Piping Fabrication and Examination Specification
This Practice provides requirements for fabricating and examining piping systems in accordance with ASME B31.3 Process Piping, (hereinafter referred to as the Code). This Practice describes the...
October 1, 2006
ASME B31.3 Metallic Piping Fabrication and Examination Specification
This Practice describes the requirements for both shop and field fabricated piping. Piping fabrication requirements are provided for materials, welding, forming, and heat treatment. Examination...
PIP PNSC0001
February 1, 1998
Fabrication and Examination Specification for ASME B31.3 Metallic Piping
This specification applies to both shop and field fabricated piping. Piping to be fabricated and examined, the heat treatment required, and the extent of examination to be performed are set forth in...

References

Advertisement