DLA - SMD-5962-90516 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, OCTAL D-TYPE EDGE-TRIGGERED FLIP FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 August 1992
Status: inactive
Page Count: 18
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the complete Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non RHA device.

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54BCT374 Octal D-type edge-triggered flip-flops, three-state outputs

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, D, and S, case outlines shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outlines shall meet the requirements of MIL-I-38635, appendix C of MIL-M-38610, and as listed below.

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .368" × .358" × .100"), square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S, or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finish A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Voltage applied to any output in the disabled state- −0.5 V dc to +5.5 V dc Voltage applied to any output in the high state - - −0.5 V dc to VCC Input clamp current - - - - - - - - - - - - - - - - −30 mA Current into any output in the low state - - - - - - 96 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C Power dissipation (PD) - - - - - - - - - - - - - - - 541 mW 2/

Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - 0.8 V dc Maximum high level output current (IOH)- - - - - - - −12 mA Maximum low level output current (IOL) - - - - - - - +48 mA Minimum setup time, data before CLK rising (ts) - - 6.5 ns Minimum hold time, data before CLK rising (th) - - - 0 ns Minimum pulse duration, CLK high (tw) - - - - - - - 8 ns Case operating temperature range (TC) - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - XX percent 3/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 26, 2020
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
February 21, 2013
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
August 24, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, OCTAL D-TYPE EDGE-TRIGGERED FLIP FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-90516 REV A
August 5, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, OCTAL D-TYPE EDGE-TRIGGERED FLIP FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
October 23, 1990
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, OCTAL D-TYPE EDGE-TRIGGERED FLIP FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement