DS/EN 814-2

Air conditioners and heat pumps with electrically driven compressors - Cooling mode - Part 2: Testing and requirements for marking

inactive, Most Current
Organization: DS
Publication Date: 12 May 1997
Status: inactive
Page Count: 12
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Heat pumps): 27.080
scope:

This part of EN 814 specifies methods for testing and reporting of the rating and specifies requirements for marking of air and water cooled air conditioners, air/air and water/air heat pumps with electrically driven compressors when used in cooling mode. When these units are used in heating mode by reversing the refrigerating cycle, then prEN 255-2 applies.

Document History

DS/EN 814-2
May 12, 1997
Air conditioners and heat pumps with electrically driven compressors - Cooling mode - Part 2: Testing and requirements for marking
This part of EN 814 specifies methods for testing and reporting of the rating and specifies requirements for marking of air and water cooled air conditioners, air/air and water/air heat pumps with...

References

Advertisement