DIN EN 301253
Fixed radio systems - Point-to-multipoint equipment - Frequency Hopping Code Division Multiple Access (FH-CDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301253 V 1.2.1 (2001-02) as German Standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
| ICS Code (Transmission systems): | 33.040.20 |
Document History
DIN EN 301253
October 1, 2001
Fixed radio systems - Point-to-multipoint equipment - Frequency Hopping Code Division Multiple Access (FH-CDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301253 V 1.2.1 (2001-02) as German Standard)
A description is not available for this item.
December 1, 2000
Fixed Radio Systems - Point-to-multipoint equipment - Frequency Hopping Code Division Multiple Access (FH-CDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301253 V 1.1.1 (1999-11) as German standard)
A description is not available for this item.