CSA - CAN/CSA-ISO 9000-2

Quality Management and Quality Assurance Standards - Part 2: Generic Guidelines for the Application of ISO 9001, ISO 9002 and ISO 9003

inactive
Organization: CSA
Publication Date: 1 March 1998
Status: inactive
Page Count: 43
scope:

This part of ISO 9000 gives guidance on the application of the 1994 versions of ISO 9001, ISO 9002 and ISO 9003.

It does not add to, or otherwise change, the requirements of ISO 9001, IS0 9002 or ISO 9003. In the case of conflicting interpretations of IS0 9001, ISO 9002 or ISO 9003 on the one hand, and ISO 9000-2 on the other, the interpretation of the text in ISO 9001, ISO 9002 or ISO 9003 takes precedence. The use of 'should' in this part of IS0 9000 does not weaken the requirements expressed as 'shall' in ISO 9001, ISO 9002 and ISO 9003.

This part of ISO 9000 gives guidance for the following users:

a) suppliers involved in applications of ISO 9001, ISO 9002 or ISO 9003;

b) customers and third parties.

Document History

March 1, 1998
Quality Management and Quality Assurance Standards - Part 2: Generic Guidelines for the Application of ISO 9001, ISO 9002 and ISO 9003
This part of IS0 9000 gives guidance on the application of the 1994 versions of IS0 9001, IS0 9002 and IS0 9003. It does not add to, or otherwise change, the requirements of IS0 9001, IS0 9002 or...
CAN/CSA-ISO 9000-2
March 1, 1998
Quality Management and Quality Assurance Standards - Part 2: Generic Guidelines for the Application of ISO 9001, ISO 9002 and ISO 9003
This part of ISO 9000 gives guidance on the application of the 1994 versions of ISO 9001, ISO 9002 and ISO 9003. It does not add to, or otherwise change, the requirements of ISO 9001, IS0 9002 or...
September 1, 1994
Quality Management and Quality Assurance Standards - Part 2: Generic Guidelines for the Application of ISO 9001, ISO 9002 and ISO 9003
This part of ISO 9000 gives guidance to enable its users to have improved consistency, precision, clarity and understanding when applying the requirements of the quality systems standards ISO 9001,...

References

Advertisement