MODUK - TS 10252
Chlorobutyl Rubber, Black, Hardness 45 IRHD
| Organization: | MODUK |
| Publication Date: | 8 July 1982 |
| Status: | active |
| Page Count: | 7 |
scope:
This specification relates to a high quality chlorobutyl rubber mix primarily intended for a fabricated special purpose tube which is required to operate in the temperature range -40 to +70°C and to have a low permeability to water.
The mix is also suitable for the production of vulcanized parts such as gaskets, sealing rings, sheet, and items cut and punched from sheet, where low permeability to air and water and good low temperature properties are required.
The mix may also find an application where some measure of resistance to ozone is also a requirement of the vulcanizate.
The vulcanized mix does not necessarily have good electrical insulating properties.
Document History