DS/EN 14227-10

Hydraulically bound mixtures - Specifications - Part 10: Soil treated by cement

inactive, Most Current
Organization: DS
Publication Date: 24 July 2006
Status: inactive
Page Count: 26
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies soil treated by cement for the pavement layers of roads, airfields and other trafficked areas and specifies the requirements for its constituents, composition and laboratory performance classification. It provides for the use of aggregates with grading curves, which are not constrained by the limits defined in EN 14227-1 for cement bound granular mixtures. This European Standard does not specify requirements for strength prior to trafficking or frost resistance, which might be covered by requirements at the place of use. Production control recommendations are included in the informative Annex B.

Document History

DS/EN 14227-10
July 24, 2006
Hydraulically bound mixtures - Specifications - Part 10: Soil treated by cement
This European Standard specifies soil treated by cement for the pavement layers of roads, airfields and other trafficked areas and specifies the requirements for its constituents, composition and...

References

Advertisement