FORD WSB-M2G383-A1
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, LOW-EXPANDING, HIGH TEMPERATURE HEAT CURING, WELDABLE, FLOW WASH RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 20 February 2004 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE
WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 -15% expanding, structural weldable tape adhesive.
Document History
June 25, 2021
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, LOW-EXPANDING, HIGH TEMPERATURE HEAT CURING, WELDABLE, FLOW WASH RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 - 15% expanding, structural weldable tape adhesive.
WSB-M2G383-A2: The material...
October 17, 2016
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, LOW-EXPANDING, HIGH TEMPERATURE HEAT CURING, WELDABLE, FLOW WASH RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 - 15% expanding, structural weldable tape adhesive.
WSB-M2G383-A2: The material...
December 17, 2014
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, LOW-EXPANDING, HIGH TEMPERATURE HEAT CURING, WELDABLE, FLOW WASH RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 - 15% expanding, structural weldable tape adhesive.
WSB-M2G383-A2: The material...
FORD WSB-M2G383-A1
February 20, 2004
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, LOW-EXPANDING, HIGH TEMPERATURE HEAT CURING, WELDABLE, FLOW WASH RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 -15% expanding, structural weldable tape adhesive.
March 28, 2003
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, LOW-EXPANDING, HIGH TEMPERATURE HEAT CURING, WELDABLE, FLOW WASH RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 -15 % expanding, structural weldable tape adhesive.
WSB-M2G383-A2: The...
January 15, 1995
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, LOW EXPANDING, HIGH TEMPERATURE HEAT
1. SCOPE WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 -15 % expanding, structural weldable tape adhesive. WSB-M2G383-A2: The...