DS/IEC 747-8-1

Semiconductor devices - Discrete devices - Part 8: Field-effect transistors - Section One - Blank details specification for single-gate field-effect transistors, up to 5 W and 1 GHz

inactive, Most Current
Organization: DS
Publication Date: 18 August 1989
Status: inactive
ICS Code (Transistors): 31.080.30
scope:

The standard covers specific requirements for quality assessment of single gate field-effect transistors (up to 5 W and 1 GHz). ( Also numbered QC 750112 in the IECQ system).

Document History

DS/IEC 747-8-1
August 18, 1989
Semiconductor devices - Discrete devices - Part 8: Field-effect transistors - Section One - Blank details specification for single-gate field-effect transistors, up to 5 W and 1 GHz
The standard covers specific requirements for quality assessment of single gate field-effect transistors (up to 5 W and 1 GHz). ( Also numbered QC 750112 in the IECQ system).
Advertisement