ASTM International - ASTM E300-03

Standard Practice for Sampling Industrial Chemicals

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2003
Status: inactive
Page Count: 24
ICS Code (Inorganic chemicals in general): 71.060.01
ICS Code (Organic chemicals in general): 71.080.01
significance And Use:

Representative samples of industrial chemicals are required for the determination of chemical and physical properties which are used to establish standard volumes, prices, and compliance with... View More

scope:

1.1 This practice covers procedures for sampling several classes of industrial chemicals. It also includes recommendations for determining the number and location of such samples, to ensure their being representative of the lot in accordance with accepted probability sampling principles.

1.2 Although this practice describes specific procedures for sampling various liquids, solids, and slurries, in bulk or in packages, these recommendations only outline the principles to be observed. They should not take precedence over specific sampling instructions contained in other ASTM product or method standards.

1.3 These procedures are covered as follows:

Sections
Statistical Considerations7-11
Simple Liquids12-27
Solids28-34
Slurries36-41

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Sections 6, 19, 20, 30, 34, and 37.

Document History

July 1, 2022
Standard Practice for Sampling Industrial Chemicals
1.1 This practice covers procedures for sampling several classes of industrial chemicals. It also includes recommendations for determining the number and location of such samples, to ensure their...
June 15, 2017
Standard Practice for Sampling Industrial Chemicals
1.1 This practice covers procedures for sampling several classes of industrial chemicals. It also includes recommendations for determining the number and location of such samples, to ensure their...
October 1, 2009
Standard Practice for Sampling Industrial Chemicals
1.1 This practice covers procedures for sampling several classes of industrial chemicals. It also includes recommendations for determining the number and location of such samples, to ensure their...
ASTM E300-03
April 10, 2003
Standard Practice for Sampling Industrial Chemicals
Representative samples of industrial chemicals are required for the determination of chemical and physical properties which are used to establish standard volumes, prices, and compliance with...
January 1, 1986
Standard Practice for Sampling Industrial Chemicals
A description is not available for this item.
Advertisement