DS/EN ISO 595-2

Reusable all-glass or metal-and-glass syringes for medical use - Part 2: Design, performance requirements and tests

inactive, Most Current
Organization: DS
Publication Date: 21 November 1994
Status: inactive
Page Count: 9
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This part of the Standard specifies the design, performance and the corresponding test methods for reusable syringes having a graduated capacity from 1 to 100 ml, for general medical use. It is applicable to syringes of all-glass and metal-and-glass construction.

Document History

DS/EN ISO 595-2
November 21, 1994
Reusable all-glass or metal-and-glass syringes for medical use - Part 2: Design, performance requirements and tests
This part of the Standard specifies the design, performance and the corresponding test methods for reusable syringes having a graduated capacity from 1 to 100 ml, for general medical use. It is...
Advertisement