DS/EN 14483-4

Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel

inactive, Most Current
Organization: DS
Publication Date: 28 July 2004
Status: inactive
Page Count: 18
ICS Code (Enamels): 25.220.50
scope:

This part of EN 14483 describes a test method for the determination of vitreous and porcelain enamelled articles to resistance to attack by alkaline liquids at temperatures between 25 and 95°C. The apparatus used is a cylindrical vessel in which only one enamelled specimen is tested.

Document History

DS/EN 14483-4
July 28, 2004
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel
This part of EN 14483 describes a test method for the determination of vitreous and porcelain enamelled articles to resistance to attack by alkaline liquids at temperatures between 25 and 95°C. The...

References

Advertisement