BSI - BS 4065
Specification for Plain setting rings for use with internal diameter measuring machines — Inch units
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 22 September 1966 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
A range of inch rings (0.08 in to 6 in) in three grades of accuracy (AA, A and B). Accuracy of geometric form, maximum departures of mean measured size from nominal size, accuracy to which the measured size is to be determined. Also includes material, hardness, and surface texture.
Document History
BS 4065
September 22, 1966
Specification for Plain setting rings for use with internal diameter measuring machines — Inch units
A range of inch rings (0.08 in to 6 in) in three grades of accuracy (AA, A and B). Accuracy of geometric form, maximum departures of mean measured size from nominal size, accuracy to which the...