DS/EN 12596

Bitumen and bituminous binders - Determination of dynamic viscosity by vacuum capillary

inactive
Organization: DS
Publication Date: 21 January 2000
Status: inactive
Page Count: 17
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
scope:

This European Standard specifies a method for the determination of the dynamic viscosity of bituminous binders by means of a vacuum capillary viscometer at 60 degrees C in the range from 0,0036 Pa.s to over 580 000 Pa.s.

Document History

July 11, 2023
Bitumen and bituminous binders – Determination of dynamic viscosity by vacuum capillary
This document specifies a method for the determination of the dynamic viscosity of bituminous binders by means of a vacuum capillary viscometer at 60 °C in a range between 0,003 6 Pa⋅s and 580 000...
November 26, 2014
Bitumen and bituminous binders – Determination of dynamic viscosity by vacuum capillary
This European Standard specifies a method for the determination of the dynamic viscosity of bituminous binders by means of a vacuum capillary viscometer at 60 °C in a range between 0,003 6 Pa⋅s and...
May 9, 2007
Bitumen and bituminous binders - Determination of dynamic viscosity by vacuum capillary
This European Standard specifies a method for the determination of the dynamic viscosity of bituminous binders by means of a vacuum capillary viscometer at 60 °C in a range between 0,003 6 Pa s to...
DS/EN 12596
January 21, 2000
Bitumen and bituminous binders - Determination of dynamic viscosity by vacuum capillary
This European Standard specifies a method for the determination of the dynamic viscosity of bituminous binders by means of a vacuum capillary viscometer at 60 degrees C in the range from 0,0036 Pa.s...
Bitumen and bituminous binders - Determination of dynamic viscosity by vacuum capillary
This European Standard specifies a method for the determination of the dynamic viscosity of bituminous binders by means of a vacuum capillary viscometer at 60 °C in a range between 0,003 6 Pa·s and...
Bitumen and bituminous binders - Determination of dynamic viscosity by vacuum capillary, (March 8, 2000)
A description is not available for this item.
Bitumen and bituminous binders - Determination of dynamic viscosity by vacuum capillary
This European Standard specifies a method for the determination of the dynamic viscosity of bituminous binders by means of a vacuum capillary viscometer at 60 °C in a range between 0,003 6 Pa . s to...
Bitumen and bituminous binders – Determination of dynamic viscosity by vacuum capillary
This document specifies a method for the determination of the dynamic viscosity of bituminous binders by means of a vacuum capillary viscometer at 60 °C in a range between 0,003 6 Pa⋅s and 580 000...
Advertisement