DS/EN 301241-2 V1.1.1
Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); DECT/ISDN interworking for intermediate system configuration; Profile Implementation Conformance Statement (ICS); Part 2: Fixed radio Termination (FT)
| Organization: | DS |
| Publication Date: | 8 July 1999 |
| Status: | active |
| ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): | 33.070.30 |
scope:
The present document provides the Profile Implementation Conformance Statement (Profile ICS) proforma for the DECT/ISDN interworking for intermediate system configuration profile at the Fixed radio Termination (FT) as defined in ETS 300 822 [9] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [17]. The supplier of an implementation which claims to conform to ETS 300 822 [9] is required to complete a copy of the PICS proforma ETS 300 476 parts 4 [12], 5 [13], 6 [14], and 7 [15], with the replacements provided by the Requirement Lists (RLs) given in annex B of the present document, as well as a copy of the specific ICS proforma provided in the annex C of the present document.
Document History