NPFC - MIL-STD-1386/35
LOADING OF HAZARDOUS MATERIALS AND ASSOCIATED ITEMS IN MILVAN CONTAINERS CARTRIDGE, 40 MM, HE FLEET ISSUE UNIT LOAD
| Organization: | NPFC |
| Publication Date: | 11 January 1974 |
| Status: | active |
| Page Count: | 4 |
scope:
GENERAL NOTES
1. THIS DOCUMEM GIVES DETAILED INSTRUCTIONS FOR LOADING THE MILVAN CONTAINER WITH 26 FLEET ISSUE UNIT LOADS OF 40MM, HE CARTRIDGES. THE UNIT LOAD SHALL BE PALLETIZED IN ACCORDANCE WITH WR-54/10.
2. THE MILVAN SHALL BE EQUIPPED WITH A MECHANICAL LOAD-BRACING SYSTEM THAT MEETS THE REQUIREMENTS OF THE BUREAU OF EXPLOSIVES PAMPHLET 6C AND SHIPPED ON FLATCARS THAT MEET THE REQUIREMENTS OF PAMPHLET 6C.
3. IN ADDITION TO THE BELT RAILS REQUIRED BY PAMPHLET 6C, THE MILVAN CONTAINER HAS BELT RAILS AT THE 72 AND 83 INCH HEIGHTS FROM THE CONTAINER FLOOR.
Document History