AIA/NAS - NAS990

Composite Filament Tape Laying Machine - Numerically Controlled

inactive
Organization: AIA/NAS
Publication Date: 1 January 1973
Status: inactive
Page Count: 34
scope:

Purpose

This specification provides a standard for the manufacture, performance, reliability, inspection, and procurement of a single head composite filament tape laying machine having two, three, and four axes of Numerically Controlled motion. This standard lists minimum requirements and is not intended to limit design advances.

Classification

These machines shall be of the following types, sizes, and classes.

Type

I. Single vertical head with gantry type construction.

II. Single vertical head with traveling table.

Size

A - Small

B - medium

C - Large

Class

I. Tape application head shall be used for flat lay only and may have 2 axes (X and Y) or 3 axes (X, Y, and C) with rotary shear (D) axis numerically controlled motions.

II. Tape application head shall be contour following and may have 3 axes (X, Y, and C) or 4 axes (X, Y, Z, and C) with rotary shear (D) axis numerically controlled motions.

intended Use:

The machines described in this specification are intended for use in the aerospace manufacturing industry to provide the capability of automatically applying composite filament tapes, such as... View More

Document History

July 31, 2012
COMPOSITE FILAMENT TAPE LAYING MACHINE – NUMERICALLY CONTROLLED
Purpose This specification provides a standard for manufacture, performance, reliability, inspection, and procurement of a signal head composite filament tape laying machine having two, three, and...
NAS990
January 1, 1973
Composite Filament Tape Laying Machine - Numerically Controlled
Purpose This specification provides a standard for the manufacture, performance, reliability, inspection, and procurement of a single head composite filament tape laying machine having two, three,...

References

Advertisement