DLA - SMD-5962-88612 REV A

MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 10 April 1990
Status: active
Page Count: 26
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function I to Y delay (tPD1) 01 29C116, 7C9116-99 16-bit CMOS microprocessor 100 ns 02 29C116-1, 7C9116-75 16-bit CMOS microprocessor 75 ns 03 29C116-2, 7C9116-65 16-bit CMOS microprocessor 65 ns 04 7C9116-40 16-bit CMOS microprocessor 40 ns

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline U C-6 (52-terminal, .761" × .761" × .120"), square chip carrier package X See figure 1 (52-lead, 2.635" × .820" × .195"), dual-in-line package Y See figure 1 (64-lead, .910" × .910" × .090"), flat package Z See figure 1 (52-terminal, .760" × .760" × .075"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - - - - −0.3 V dc to VCC + 0.3 V dc Storage temperature range- - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - 1.5 W Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases X and Y- - - - - - - - - - - - - - - - - - - - - - 10°C/W Case Z - - - - - - - - - - - - - - - - - - - - - - - - - 8.0°C/W Case U - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum input high voltage (VIH) - - - - - - - - - - - - - 2.0 V dc Maximum input low voltage (VIL)- - - - - - - - - - - - - - 0.8 V dc Case operating temperature range (TC)- - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-88612 REV A
April 10, 1990
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 7, 1988
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement