ISO 9255

Aerospace - Bolts, Normal Spline Head, Normal Shank, Short or Medium Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes Less Than or Equal to 1 100 MPa - Dimensions First Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1993
Status: inactive
Page Count: 8
ICS Code (Bolts, screws, studs): 49.030.20

Document History

August 15, 2008
Aerospace — Bolts, normal spline head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa — Dimensions
This International Standard specifies the dimensions of normal spline head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or...
ISO 9255
January 1, 1993
Aerospace - Bolts, Normal Spline Head, Normal Shank, Short or Medium Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes Less Than or Equal to 1 100 MPa - Dimensions First Edition
A description is not available for this item.
Advertisement