NPFC - MIL-M-81957
MOBILE TEST FACILITY, GAS TURBINE ENGINE TEST SYSTEMS GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 1 October 1990 |
| Status: | active |
| Page Count: | 18 |
scope:
This specification establishes engineering and design criteria for the development and construction of NAVAIR Mobile Facility (MF) Units. These MF's or units are class 1 nonexpandable tactical shelters used for testing as defined in MIL-STD-907. The nominal exterior dimensions are; 8-feet wide, 8-feet high and 20 feet long in the shipping mode configuration. The Mobile Testing Facility shall be referred to hereafter as the MF or unit.
Certain provisions of this unit are the subject of an international standardization agreement, ISO 1496/1.
intended Use:
- The mobile facility testing-shelters are standard rigid walled tactical shelters constructured to ANSI/ISO specifications that may be configured for special field use as Inter/intraservice... View More
Document History