CSA - S806-02
Design and Construction of Building Components with Fibre-Reinforced Polymers
| Organization: | CSA |
| Publication Date: | 1 May 2002 |
| Status: | inactive |
| Page Count: | 226 |
scope:
General
This Standard provides requirements for the design and evaluation of building components of fibre-reinforced polymers (FRP) in buildings and of building components reinforced with FRP materials. It is based on limit states design principles and is consistent with the National Building Code of Canada.
This Standard does not apply to the design of fibre-reinforced concrete (FRC), except for FRC/FRP cladding as defined in Clause 7.3 and Clause 13.
Note: Procedures, test methods, and specifications are provided in Annexes A to T.
FRP Components
Requirements for the determination of engineering properties and design of self-supporting FRP components are covered by this Standard.
FRP Reinforced Components
Requirements for the determination of engineering properties and design of FRP reinforced building components are covered by this Standard. The FRP reinforcing elements covered include bars, tendons, mats, grids, roving, sheets, and laminates.
Exposure to Fire and Temperature Effects
This Standard requires the designer to consider the possible effects of exposure to fire or elevated temperatures on the performance of FRP components and FRP reinforced components.
Document History