DS/EN 61340-4-4

Electrostatics - Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)

inactive
Organization: DS
Publication Date: 20 December 2005
Status: inactive
Page Count: 34
ICS Code (Other standards related to freight distribution of goods): 55.180.99
scope:

This part of IEC 61340 describes procedures for evaluating the ignition risk presented by electrostatic discharges from FIBC to flammable or explosive enviroments. The requirements of this standard are applicable to all types of FIBC, tested as manufactured, prior to usage, intended for use without liners in flammable or explosive enviroments with minimum ignition energy of more than 0,14 mJ, and where the charging currents do not exceed 3,0 uA. Compliance with the requirements of this standard does not mitigate the need for full risk assessment. The test methods included inthis standard may be used in association with other performance requirements, for example when a risk assesment has shown the minimum ignition energy of concern is less than 0,14 mJ or charging currents greater than 3,0 uA are present.

Document History

January 14, 2015
Electrostatics – Part 4-4: Standard test methods for specific applications – Electrostatic classification of flexible intermediate bulk containers (FIBC)
This part of IEC 61340 specifies requirements for flexible intermediate bulk containers (FIBC) between 0,25 m3 and 3 m3 in volume, intended for use in hazardous explosive atmospheres. The explosive...
April 20, 2012
Electrostatics – Part 4-4: Standard test methods for specific applications – Electrostatic classification of flexible intermediate bulk containers (FIBC)
This part of IEC 61340 specifies requirements for flexible intermediate bulk containers (FIBC) between 0,25 m3 and 3 m3 in volume, intended for use in hazardous explosive atmospheres. The explosive...
DS/EN 61340-4-4
December 20, 2005
Electrostatics - Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)
This part of IEC 61340 describes procedures for evaluating the ignition risk presented by electrostatic discharges from FIBC to flammable or explosive enviroments. The requirements of this standard...
Electrostatics – Part 4-4: Standard test methods for specific applications – Electrostatic classification of flexible intermediate bulk containers (FIBC)
This part of IEC 61340 specifies requirements for flexible intermediate bulk containers (FIBC) between 0,25 m3 and 3 m3 in volume, intended for use in hazardous explosive atmospheres. The explosive...
Electrostatics - Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)
This part of IEC 61340 specifies requirements for flexible intermediate bulk containers (FIBC) between 0,25 m3 and 3 m3 in volume, intended for use in hazardous explosive atmospheres. The explosive...
Electrostatics -- Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)
This part of IEC 61340 specifies requirements for flexible intermediate bulk containers (FIBC) between 0,25 m3 and 3 m3 in volume, intended for use in hazardous explosive atmospheres. The explosive...
Electrostatics -- Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)
A description is not available for this item.
Advertisement