DS/EN 300019-2-0 V2.1.2

Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 2-0: Specification of environmental tests; Introduction

active, Most Current
Organization: DS
Publication Date: 17 November 2005
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The purpose of the present document is to specify the test severities and methods for verification of the required resistibility for equipment which is to be stored, transported and used in the environments stated in Part 1 of the present document. The purpose of the present document is to form a general overview of Part 2. ETR 035 [1] should be used in conjunction with all parts of EN 300 019 series. It gives an introduction to the main concepts of environmental engineering, the purpose and use of environmental classes and the corresponding test philosophy.

Document History

DS/EN 300019-2-0 V2.1.2
November 17, 2005
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 2-0: Specification of environmental tests; Introduction
The purpose of the present document is to specify the test severities and methods for verification of the required resistibility for equipment which is to be stored, transported and used in the...
Advertisement