DS/EN 61000-4-14

Electromagnetic compatibility (EMC) - Part 4-14: Testing and measurement techniques - Voltage fluctuation immunity test

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 June 2004
Status: active
Page Count: 7
ICS Code (Immunity): 33.100.20
scope:

This part of IEC 61000 is a basic electromagnetic compatibility (EMC) publication. It considers immunity tests for electrical and/or electronic equipment in their electromagnetic environment. Only conducted phenomena are considered, including immunity tests for equipment connected to public and industrial power supply networks. This part aims to establish a reference for evaluating the immunity of electric and electronic equipment when subjected to positive and negative low amplitude voltage fluctuations. The voltage fluctuations considered by this standard do not include flicker, which is a physiological phenomenon due to lighting luminance fluctuations. This standard applies to electrical and/or electronic equipment that have a rated input current up to 16 A per phase. It does not apply to electrical and/or electronic equipment connected to d.c. or a.c. 400 Hz distribution networks. Tests concerning these networks will be covered by other IEC standards. The immunity test levels required for a specific electromagnetic environment, together with the performance criteria, are indicated in the product, product family or generic standards as applicable. However, most product groups do not have a history of being susceptible to voltage fluctuations. Consequently, testing for these phenomena is often not required.

Document History

September 18, 2009
Electromagnetic compatibility (EMC) - Part 4-14: Testing and measurement techniques - Voltage fluctuation immunity test for equipment with input current not exceeding 16 A per phase
Applies to electrical and/or electronic equipment that have a rated input current up to 16 A per phase. Aims to establish a reference for evaluating the immunity of electric and/or electronic...
DS/EN 61000-4-14
June 2, 2004
Electromagnetic compatibility (EMC) - Part 4-14: Testing and measurement techniques - Voltage fluctuation immunity test
This part of IEC 61000 is a basic electromagnetic compatibility (EMC) publication. It considers immunity tests for electrical and/or electronic equipment in their electromagnetic environment. Only...
December 23, 1999
Electromagnetic compatibility (EMC) - Part 4-14: Testing and measurement techniques - Voltage fluctuation immunity test
This part of IEC 61000 is a basic EMC (Electromagnetic Compatibility) publication. It considers immunity tests for electrical and/or electronic equipment in its electromagnetic environment. Only...
Electromagnetic compatibility (EMC) - Part 4-14: Testing and measurement techniques - Voltage fluctuation immunity test
This part of IEC 61000 is a basic EMC (Electromagnetic Compatibility) publication. It considers immunity tests for electrical and/or electronic equipment in its electromagnetic environment. Only...
Advertisement