JEDEC JESD 96

Radio Front End-Baseband (RF-BB) Interface

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 February 2006
Status: active
Page Count: 62
scope:

The normative information in this standard is intended to provide a technical design team to construct the interface on a FED and a BED such that they will operate correctly with each other (at the interface level), when designed to this specification. Additional informative information is provided in the appendices to help illustrate the normative material.

This document addresses the following interface topics:

1) RF-BB Electrical layer: time and amplitude specifications for lines, drivers, receivers, clocks;

2)RF-BB Link layer: bits, clock-data synchronization, power modes;

3) RF-BB Transport layer: data types, data framing, data bandwidth, connection to core IC;

4) RF-BB Interface Registers.

This document defines a high-speed serial link that enables the bi-directional transfer of data and control information between the FED and BED. The document does not mandate the use of specific signaling, standard framing or standard messaging needed to make this an interoperable interface standard for RF devices or BB devices.

Document History

January 1, 2023
Radio Front End-Baseband (RF-BB) Interface
The normative information in this standard is intended to provide a technical design team to construct the interface on a FED and a BED such that they will operate correctly with each other (at the...
January 1, 2007
Interoperability and Compliance Technical Requirements for JEDEC Standard JESD96A – Recommended Practice for use with IEEE 802.11n
The normative information in this publication is intended to provide a technical design team to construct the interface on a FED and a BED such that they will operate correctly with each other (at...
JEDEC JESD 96
February 1, 2006
Radio Front End-Baseband (RF-BB) Interface
The normative information in this standard is intended to provide a technical design team to construct the interface on a FED and a BED such that they will operate correctly with each other (at the...
April 1, 2004
Radio Front End-Baseband (RF-BB) Interface
A description is not available for this item.
Advertisement