IEC/TS 60695-2-20
Fire hazard testing Part 2-20: Glowing/hot wire based test methods Hot-wire coil ignitability Apparatus, test method and guidance
| Organization: | IEC |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This technical specification is applicable to solid electrical insulating materials. It is intended to measure the time required to ignite the test specimen during the application of heat from an electrically heated coil as an ignition source.
This test method is not valid for determining the ignition behaviour of complete items of equipment, since the dimensions of the insulating systems or combustible parts, the design and heat transfer to adjacent metallic or non-metallic parts, etc. greatly influence the ignitability of the electrical insulating materials used therein. In addition, it is not valid for determining fire behaviour and fire hazard of equipment.
The data may be used for the preselection of a material as described in IEC 60695-1-30.
The optional Performance Level Category (PLC) system described in Annex B is intended for the preselection of component materials for products.
An alternative test for ignitability is IEC 60695-2-13. However, no correlation has been established between IEC 60695-2-20 and IEC 60695-2-13.
One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications.
Document History