DS/ETS 300727

Digital cellular telecommunications system - Substitution and muting of lost frames for Enhanced Full Rate (EFR) speech traffic channels (GSM 06.61 version 5.1.2)

inactive, Most Current
Organization: DS
Publication Date: 9 July 1997
Status: inactive
scope:

This European Telecommunication Standard (ETS) defines a frame substitution and muting procedure which shall be used by the Receive (RX) Discontinuous Transmission (DTX) handler when one or more lost speech or Silence Descriptor (SID) frames are received from the Radio Sub System (RSS). The requirements of this ETS are mandatory for implementation in all GSM Base Station Systems (BSS)s and Mobile Stations (MS)s capable of supporting the enhanced Full Rate speech traffic channel. It is not mandatory to follow the bit exact implementation outlined in this ETS and the corresponding C-source code

Document History

DS/ETS 300727
July 9, 1997
Digital cellular telecommunications system - Substitution and muting of lost frames for Enhanced Full Rate (EFR) speech traffic channels (GSM 06.61 version 5.1.2)
This European Telecommunication Standard (ETS) defines a frame substitution and muting procedure which shall be used by the Receive (RX) Discontinuous Transmission (DTX) handler when one or more lost...

References

Advertisement