DS/CEN/CR 12361

Destructive tests on welds in metallic materials - Etchants for macroscopic and microscopic examination

inactive
Organization: DS
Publication Date: 3 July 1996
Status: inactive
Page Count: 42
ICS Code (Welded joints and welds): 25.160.40
scope:

This technical report gives a non exhaustive list of etchants which can be used for the macroscopic and microscopic examination of welds in accordance with EN 1321 for the following groups of materials: carbon and low alloyed steels; stainless steels; nickel and nickel alloys; titanium and titanium alloys, copper and copper alloys; aluminium and aluminium alloys.

Document History

November 25, 1998
Destructive tests on welds in metallic materials - Etchants for macroscopic and microscopic examination
This corrigendum relates to corrections in table 1, page 5 and table F.5, page 30.
DS/CEN/CR 12361
July 3, 1996
Destructive tests on welds in metallic materials - Etchants for macroscopic and microscopic examination
This technical report gives a non exhaustive list of etchants which can be used for the macroscopic and microscopic examination of welds in accordance with EN 1321 for the following groups of...

References

Advertisement