DS/IEC/TS 60695-11-3
Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods
| Organization: | DS |
| Publication Date: | 18 October 2004 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This technical specification provides detailed requirements for the production of a 500 W nominal, pre-mixed type test flame. The approximate overall height is 125 mm. Two test flames are described: Method A may only be produced using methane, whereas method C may be produced using either methane or propane. One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications.
Document History