DS/EN ISO/IEC 14515-2 (CD-rom)

Information technology - Portable Operating System Interface (POSIX) - Test methods for measuring conformance to POSIX - Part 2: Shell and utilities

inactive, Most Current
Organization: DS
Publication Date: 17 September 2004
Status: inactive
Page Count: 2
ICS Code (Languages used in information technology): 35.060
scope:

This document defines a standard for test methods for the interface to command interpretation, or shell, services and common utility programs for application programs. These test methods are derived from the definitions contained in ISO/IEC 9945-2:1993 (IEEE Std 1003.2-1992) {9}, hereinafter referred to as POSIX.2 {9}. The services and programs described in POSIX.2 {9} are complementary to those specified by ISO/IEC 9945-1:1990 (IEEE Std 1003.1-1990) {8}, hereinafter referred to as POSIX.1 {8}. This standard has been designed to be used by both verification suite authors and system implementors. However, it is intended to be a reference document and not a tutorial on the construction of verification suites or implementations.

Document History

DS/EN ISO/IEC 14515-2 (CD-rom)
September 17, 2004
Information technology - Portable Operating System Interface (POSIX) - Test methods for measuring conformance to POSIX - Part 2: Shell and utilities
This document defines a standard for test methods for the interface to command interpretation, or shell, services and common utility programs for application programs. These test methods are derived...
Advertisement