DS/EN ISO 5167-2

Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full – Part 2: Orifice plates

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 June 2003
Status: active
Page Count: 62
ICS Code (Flow in closed conduits): 17.120.10
scope:

This part of EN ISO 5167 specifies the geometry and method of use (installation and operating conditions) of orifice plates when they are inserted in a conduit running full to determine the flowrate of the fluid flowing in the conduit. This part of EN ISO 5167 also provides background information for calculating the flowrate and is applicable in conjunction with the requirements given in EN ISO 5167-1. This part of EN ISO 5167 is applicable to primary devices having an orifice plate used with flange pressure tappings, or with corner pressure tappings, or with D and D/2 pressure tappings. Other pressure tappings such as "vena contracta" and pipe tappings have been used with orifice plates but are not covered by this part of EN ISO 5167. This part of EN ISO 5167 is applicable only to a flow which remains subsonic throughout the measuring section and where the fluid can be considered as single phase. It is not applicable to the measurement of pulsating flow. It does not cover the use of orifice plates in pipe sizes less than 50 mm or more than 1 000 mm, or for pipe Reynolds numbers below 5 000.

Document History

July 4, 2022
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full – Part 2: Orifice plates (ISO 5167-2:2022)
This document specifies the geometry and method of use (installation and operating conditions) of orifice plates when they are inserted in a conduit running full to determine the flow rate of the...
DS/EN ISO 5167-2
June 18, 2003
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full – Part 2: Orifice plates
This part of EN ISO 5167 specifies the geometry and method of use (installation and operating conditions) of orifice plates when they are inserted in a conduit running full to determine the flowrate...
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full – Part 2: Orifice plates (ISO/DIS 5167-2:2021)
This part of ISO 5167 specifies the geometry and method of use (installation and operating conditions) of orifice plates when they are inserted in a conduit running full to determine the flowrate of...
Advertisement