This specification covers aggregate for use in masonry mortar. The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. The...
This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson2-type floor tester. This test method is intended solely for evaluating complete ceramic floor...
This specification covers the classification of polyethylene film up to 0.254 mm (0.010 in.) in thickness, inclusive. The film can contain additives for the improvement of the surface properties,...